EN
  • EN
  • DE

LM26484SQX/NOPB

Part No LM26484SQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU REG BUCK/LDO DUAL 24WQFN / Digital Cores PMIC 24-WQFN (4x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Digital Cores
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Base Product Number LM26484
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-45396-2,296-45396-1,LM26484SQX/NOPB-ND,LM26484SQX,-296-45396-1-ND,296-45396-6,LM26484SQX-ND
Standard Package 4,500
Win Source Part Number 977713-LM26484SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM26484SQX/NOPB CAD Model

Description

The LM26484SQX/NOPB is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide range of applications requiring multiple power rails. This versatile chip is particularly suited for portable and handheld devices where efficiency and compact design are critical.

Key Features

  • Dual Step-Down Voltage Regulators: The device includes two PWM step-down (buck) voltage regulators that can supply up to 2A of continuous output current each, making it ideal for powering core and peripheral circuits in a system.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 5.5V, the LM26484SQX/NOPB is flexible enough to be used in systems powered by various battery chemistries or AC adapters.
  • High Efficiency: The PMIC is designed for high efficiency, which is crucial for extending battery life in portable applications. This is achieved through features like automatic PWM/PFM mode switching.
  • Adjustable Output Voltage: The output voltage of each buck regulator is adjustable, allowing for precise power delivery tailored to specific circuit requirements.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Small Package: The device comes in a compact 24-pin WQFN package, which is space-saving and ideal for small form factor designs.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Devices
  • Other Battery-Powered or Portable Electronics

The LM26484SQX/NOPB from Texas Instruments represents a reliable and efficient solution for modern electronic designs, offering the performance and flexibility required to meet the stringent demands of today's portable devices. Its integration of multiple power regulators in a single package simplifies system design and can help reduce the overall bill of materials.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess