EN
  • EN
  • DE

HYB25D512160DC-5

Part No HYB25D512160DC-5
Manufacturer Qimonda
Catalog DDR
Description DDR-400 32Mx16-5 Lead BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944107-HYB25D512160DC-5
Series *
Ultra Librarian 3D Model Ultra Librarian HYB25D512160DC-5 CAD Model

Description

The HYB25D512160DC-5 is a 512Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Qimonda. This memory component is designed for high-speed data transfer in various applications.

Applications:

  • Desktop and laptop computers
  • Graphics cards
  • Networking devices
  • Embedded systems requiring high-bandwidth memory
  • Gaming consoles

Features:

  • Capacity: 512Mb (32M x 16)
  • Data Rate: DDR (Double Data Rate)
  • Clock Frequency: "-5" typically relates to a 200MHz clock speed (DDR400).
  • Voltage: Typically 2.5V
  • Interface: Standard DDR SDRAM interface
  • Operating Temperature: Standard commercial operating temperature range
  • Package: Likely a TSOP (Thin Small Outline Package) or FBGA (Fine-Pitch Ball Grid Array) for surface mounting

Benefits:

  • High Bandwidth: DDR technology enables faster data transfer rates compared to traditional SDRAM.
  • Increased Performance: Improves overall system performance by providing quick access to data.
  • Lower Power Consumption: Operates at a relatively low voltage (2.5V), contributing to energy efficiency.
  • Compact Size: TSOP or FBGA packaging allows for space-saving integration on printed circuit boards.
  • Reliability: Qimonda was a known manufacturer, although no longer operating, the chips were generally reliable within their specifications.

Additional Details:

The HYB25D512160DC-5 conforms to JEDEC standards for DDR SDRAM, ensuring compatibility with a wide range of systems. Its 32M x 16 organization means it's structured as 32 million memory locations, each capable of storing 16 bits of data. The -5 suffix denotes specific speed and timing characteristics. For specific timing parameters (CAS latency, RAS-to-CAS delay, etc.), refer to the official Qimonda datasheet for this part number. The DDR interface simplifies integration into existing system designs, while the high bandwidth capabilities support demanding workloads.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess