EN
  • EN
  • DE

K4H281638D-TCB0000

Part No K4H281638D-TCB0000
Manufacturer Samsung
Catalog DDR
Description DDR-266 8Mx16 CL2.5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944318-K4H281638D-TCB0000
Series *
Ultra Librarian 3D Model Ultra Librarian K4H281638D-TCB0000 CAD Model

Description

The Samsung K4H281638D-TCB0000 is a high-performance Double Data Rate (DDR) SDRAM (Synchronous Dynamic Random-Access Memory) component. This memory chip is designed for use in a wide range of applications requiring high bandwidth and low latency.

Applications:

  • Desktop PCs and Laptops: Used as main system memory.
  • Graphics Cards: Providing memory for texture storage and frame buffering.
  • Gaming Consoles: Delivering the memory needed for complex game environments and fast processing.
  • Networking Devices: Employed in routers, switches, and other networking equipment for data buffering and processing.
  • Embedded Systems: Utilized in embedded applications where high performance and memory capacity are crucial.

Features:

  • DDR Technology: Doubles the data transfer rate compared to standard SDRAM by transferring data on both the rising and falling edges of the clock signal.
  • High Bandwidth: Delivers substantial data throughput for demanding applications.
  • Low Latency: Minimizes delay in accessing data, improving system responsiveness.
  • Compact Design: Designed for efficient integration into various system layouts.
  • Power Efficiency: Optimized for lower power consumption, making it suitable for mobile and embedded applications.

Benefits:

  • Improved System Performance: Increases overall system speed and responsiveness.
  • Enhanced Gaming Experience: Provides smooth and detailed graphics in gaming applications.
  • Faster Data Processing: Enables quicker data handling in networking and server environments.
  • Reliable Operation: Ensures stable and consistent performance over extended periods.
  • Energy Savings: Reduces power consumption, leading to longer battery life in portable devices and lower operating costs in other applications.

Additional Details:

The K4H281638D-TCB0000 typically operates at a specific voltage, as defined by the DDR standard, to ensure proper functionality and stability. It is designed to meet JEDEC (Joint Electron Device Engineering Council) standards for DDR SDRAM, guaranteeing compatibility and interoperability with other components. The chip’s architecture includes multiple internal banks that allow for concurrent access, further enhancing its performance. Its packaging is optimized for efficient heat dissipation, ensuring reliable operation even under heavy workloads. The Samsung K4H281638D-TCB0000 is a reliable and efficient memory solution, suitable for a broad spectrum of applications requiring high-speed data access and processing.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess