EN
  • EN
  • DE

LM25115MTX/NOPB

Part No LM25115MTX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR SSPR 42V LD REG 16TSSOP / DC/DC Cntrlr Single-OUT Step Down 1000kHz 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Secondary-Side Controller
Voltage - Input 0 V ~ 42 V
Operating Supply Voltage 4.5 V ~ 30 V
Operating Supply Current 4mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 778706-LM25115MTX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM25115
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM25115MTX/NOPB CAD Model

Description

The LM25115MTX/NOPB is a versatile and robust integrated circuit from Texas Instruments, designed to cater to a wide array of power management applications. This advanced step-down switching regulator features a wide input voltage range and an integrated high-side MOSFET, making it a suitable choice for a variety of industries, including automotive, telecommunication, and industrial systems.

Key Features

  • Versatile Input Voltage: The LM25115MTX/NOPB operates over a wide input voltage range from 4.5V to 42V, accommodating a variety of power sources and fluctuating voltages.
  • Adjustable Output: It offers an adjustable output voltage that can be set from 0.8V to 90% of the input voltage, providing flexibility for different output requirements.
  • High Efficiency: The device includes an integrated 170mΩ N-Channel MOSFET, which ensures high efficiency and reduces external component count.
  • Protection Features: It comes with a comprehensive set of protection features, including thermal shutdown, input under-voltage lockout, overvoltage protection, and cycle-by-cycle current limit, enhancing system reliability and safety.
  • Frequency Synchronization: The switching frequency is programmable between 50 kHz and 750 kHz and can also be synchronized to an external clock, allowing for design flexibility and noise management in sensitive applications.
  • Performance: The LM25115MTX/NOPB provides excellent load and line regulation, ensuring consistent performance across a range of operating conditions.

Applications

The device is ideal for a broad spectrum of applications, including:

  • Automotive systems
  • Industrial power supplies
  • Telecommunication equipment
  • Point-of-load conversions

Quality and Reliability

The LM25115MTX/NOPB is offered in a thermally enhanced 16-pin TSSOP package, ensuring efficient heat dissipation and reliable operation even in environments with high temperature. The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability without compromising on quality and performance.

You May Also Be Interested in

Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess