EN
  • EN
  • DE

LM25101ASDX-1/NOPB

Part No LM25101ASDX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description LM25101A/B/C 3A, 2A, and 1A 80V Half-Bridge Gate Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 9 V ~ 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 3A, 3A
High Side Voltage - Max (Bootstrap) 100V
Rise / Fall Time (Typ) 430ns, 260ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (4x4)
Win Source Part Number 1197279-LM25101ASDX-1/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM25101A
Introduction Date May 17, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM25101ASDX-1/NOPB CAD Model

Description

The LM25101ASDX-1/NOPB is a high-performance, dual-channel gate driver designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or half-bridge configuration. Manufactured by Texas Instruments, this gate driver is well-suited for a variety of applications, including computing and telecom power supplies, industrial power systems, and automotive power electronics.

Key Features

  • Voltage Range: The device operates over a wide supply voltage range, accommodating various applications with different power requirements.
  • High-Current Drive Capability: The LM25101ASDX-1/NOPB can source and sink high peak currents, which is essential for rapidly charging and discharging the gate capacitance of large power MOSFETs, resulting in reduced switch transition times and improved overall efficiency.
  • Adaptive Dead-Time Control: This feature helps to minimize the time during which both the high-side and low-side MOSFETs are off, reducing power loss while preventing cross-conduction.
  • Integrated Bootstrap Diode: The inclusion of an internal bootstrap diode simplifies the circuit design and reduces external component count, saving board space and cost.
  • Protection Features: The device includes under-voltage lockout (UVLO) for both the high-side and low-side drivers, over-temperature protection, and cross-conduction prevention circuitry to ensure reliable operation under adverse conditions.

Applications

The LM25101ASDX-1/NOPB is versatile and can be used in a range of applications. Its robust design and comprehensive feature set make it an excellent choice for:

  • DC-DC Converters
  • Motor Controllers
  • Power Inverters
  • Power Supply Modules
  • Automotive Power Systems

Quality and Reliability

As with all Texas Instruments products, the LM25101ASDX-1/NOPB is designed to meet high standards of quality and reliability. The device is available in a thermally enhanced, space-saving 10-pin WSON package, and it is lead-free and RoHS compliant, catering to environmental standards and regulations.

Overall, the LM25101ASDX-1/NOPB from Texas Instruments is a powerful, reliable, and efficient solution for driving MOSFETs in advanced power systems, providing designers with a highly integrated, feature-rich component for their high-performance applications.

You May Also Be Interested in

Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8369 $52.5321
21+ $4.7893 $100.5753
33+ $4.6396 $153.1068
45+ $4.4900 $202.0500
58+ $4.3403 $251.7374
78+ $3.8913 $303.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 575 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess