EN
  • EN
  • DE
  • IT

LM25101AMX/NOPB

Part No LM25101AMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DVR HI/LO SIDE 3A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 100V
Rise and Fall Time 430ns, 260ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1052931-LM25101AMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25101AMX/NOPB CAD Model

Description

The LM25101AMX/NOPB is a high-performance, dual-channel MOSFET gate driver designed and manufactured by Texas Instruments. This component is specifically engineered to provide robust and efficient control for a wide range of power conversion applications. It is ideal for synchronous buck or half-bridge configurations, as well as other high-frequency switching applications.

Key Features

  • Dual-Channel Output: The device features two independent gate drivers, capable of driving both high-side and low-side N-channel MOSFETs, providing flexibility in various circuit designs.
  • High Peak Output Current: With the ability to deliver up to 2A of peak output current, the LM25101AMX/NOPB ensures rapid charging and discharging of the gate capacitance of large power MOSFETs, resulting in reduced switching times and improved overall efficiency.
  • Adaptive Dead-Time Control: This feature minimizes the cross-conduction and shoot-through in synchronous buck applications, enhancing performance and reliability.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 5.5V to 14V, accommodating various power supply designs.
  • Thermal Shutdown: Integrated thermal shutdown protection helps prevent damage from overheating, thus ensuring long-term reliability.
  • Robust Design: The LM25101AMX/NOPB is built to withstand negative voltage transients and has an under-voltage lockout feature for better operational stability.

Applications

The versatility of the LM25101AMX/NOPB makes it suitable for a variety of applications, including but not limited to:

  • DC/DC Converters
  • Motor Controllers
  • Power Supplies for CPUs and GPUs
  • Point of Load (POL) Modules
  • Telecommunications and Networking Equipment

Package and Quality

The device is offered in a compact 8-pin PowerPAD™ MSOP package, which is designed for enhanced thermal performance. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, the device's robust design ensures that it meets the stringent quality standards expected from a leading semiconductor manufacturer.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.3495 $57.1455
22+ $5.2099 $114.6178
34+ $5.0471 $171.6014
46+ $4.8843 $224.6778
60+ $4.7215 $283.2900
80+ $4.2330 $338.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess