EN
  • EN
  • DE
  • IT

PT5529B/L2/H2-F

Part No PT5529B/L2/H2-F
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR SIDE BLACK RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Everlight Electronics Co Ltd
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 20mA
Current - Dark (Id) (Max) 100nA
Wavelength 940nm
Mounting Through Hole
Orientation Side View
Temperature Range - Operating -40°C to 85°C (TA)
Dimension Radial - 3 Leads
Win Source Part Number 123120-PT5529B/L2/H2-F
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian PT5529B/L2/H2-F CAD Model

Description

The Everlight Electronics Co Ltd 290260 is a through-hole mounted side view sensor with a peak wavelength of 940nm.

  • Peak Wavelength: 940nm
  • Maximum Collector-Emitter Breakdown Voltage: 30V
  • Maximum Current Collector: 20mA
  • Operating Temperature Range: between -40°C to 85°C
  • Dark Current: 100nA

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.5485
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 850NM TOP VIEW 6DIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 570NM TOP VIEW 0805 / Phototransistors 570nm Top View 0805 (2012 Metric)
Lowest to $1.3138
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 870NM TOP VIEW RAD / Phototransistors 870nm Top View Radial - 2 Leads
Need more? Email Us
Lite-On Inc.
PHOTOTRAN NPN 5MM IR DARK
Lowest to $0.0979
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1 / Phototransistors 935nm Top View T-1
Lowest to $0.7321
Lite-On Inc.
PHOTOTRANSISTOR PIN .100" 2UA
Lowest to $0.3739
OSRAM Opto Semiconductors Inc.
OPTICAL ELEMENT / Phototransistors
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Opto SFH 3600 MIDLED 40 deg IR + Visible Light Phototransistor, Smnt 2-Pin
Lowest to $0.5484

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess