Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer Texas Instruments
Win Source Part Number 298483-LM2432TE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2432TE CAD Model

Description

The LM2432TE by Texas Instruments is an advanced, high-performance CRT driver that is designed to meet the demanding needs of contemporary high-resolution color monitor applications.

  • Channel Count: Three-channel
  • Application: Video amplification systems
  • Package: 11-Lead TO-220 package
  • Bandwidth: 70 MHz
  • Voltage Gain: Typical gain of 34 dB
  • High Voltage Capabilities: Up to 80V
  • Internal DC Restoration: Yes
  • Black Level Clamp: Yes
  • Internal Thermal Shutdown Circuitry: Yes

You May Also Be Interested in

Microchip Technology
10-Channel Serial-Input Latched Display Driver | IC DISPLAY DRIVER 10CH 20SOIC
Lowest to $4.6060
ECAD model for HV6810WG-G
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $9.8526
ECAD model for PCF8576CU/2/F2,026
Alpha Industries
800mA Low Dropout Regulator SCSI-II Active Terminator
Lowest to $0.1695
ECAD model for AS1117
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ECAD model for ICM7211AIPL+
NXP / Nexperia
IC DRVR 160 SEGMENT DIE / LCD Driver Die
Need more? Email Us
ECAD model for PCE85176AUG/DAKP
ams
64 LEDs, I²C Interfaced LED Driver with Keyscan
Lowest to $89.9237
ECAD model for AS1115-BQFT
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.7304
ECAD model for CD74HC4511PWR
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.7475
ECAD model for BU9796AFS-E2
National Semiconductor (TI)
220V Monolithic Triple Channel 15 MHz CRT DTV Driver
Lowest to $2.8834
ECAD model for LM2423TE

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention