EN
  • EN
  • DE

LM239DRG4

Part No LM239DRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC QUAD DIFF COMPARATOR 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1052877-LM239DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM239DRG4 CAD Model

Description

Product Overview: LM239DRG4 from Texas Instruments

The LM239DRG4 is a quadruple differential comparator designed by Texas Instruments, one of the leaders in the semiconductor industry. This device is part of the LM239 series and is engineered to provide a precise voltage comparison of two inputs. It is widely used in various applications such as control systems, voltage monitoring, and level sensing in consumer electronics, automotive, and industrial equipment.

Key Features

  • Wide Voltage Range: The LM239DRG4 operates from a single power supply over a wide range of voltages, from 2V to 36V, or can be used with a dual power supply of ±1V to ±18V, providing flexibility for different system designs.
  • Low Supply Current: It is designed for low-power consumption, drawing a typical supply current of 1 mA, which is ideal for battery-powered devices.
  • Input Offset Voltage: This comparator features a low input offset voltage, which enhances the accuracy of the device in precision voltage monitoring tasks.
  • Output Compatibility: The output of the LM239DRG4 can be connected to other voltage levels, such as TTL, MOS, or CMOS, making it versatile for interfacing with various digital logic families.
  • Wide Operating Temperature Range: It can operate over a temperature range of -25°C to +85°C, ensuring reliable performance under varying environmental conditions.

Package and Quality

The LM239DRG4 is offered in a SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Additionally, Texas Instruments ensures high-quality standards, and the device is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

With its robust design and versatile features, the LM239DRG4 is suitable for a wide range of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Alarm and warning systems
  • Window comparators
  • Industrial controls
  • Automotive systems

The LM239DRG4 from Texas Instruments stands as a reliable and efficient solution for precision voltage comparison in a multitude of electronic applications, offering designers a mix of performance, power efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1023 $50.1270
1,045+ $0.0959 $100.2155
1,620+ $0.0926 $150.0120
2,325+ $0.0862 $200.4150
3,020+ $0.0829 $250.3580
3,765+ $0.0797 $300.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,920 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess