EN
  • EN
  • DE

LM236H-5.0/NOPB

Part No LM236H-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V TO46-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±2%
Current - Cathode 600μA
Temperature Range - Operating -25°C to 85°C (TA)
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 140445-LM236H-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM236H-5.0/NOPB CAD Model

Description

The LM236H-5.0/NOPB is a precision voltage reference product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog integrated circuits and embedded processors.

  • Output Voltage: 5.0V
  • Temperature Stability: Ensured over the entire temperature range of operation
  • Output Current: 10mA
  • Package: TO-46 metal can
  • Mounting: Through-hole mounting
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8938 $65.6814
6+ $17.9642 $107.7852
9+ $17.4028 $156.6252
12+ $16.8414 $202.0968
16+ $16.2800 $260.4800
21+ $14.5959 $306.5139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 936 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess