EN
  • EN
  • DE

LM236DR-2-5

Part No LM236DR-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.49V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.49V
Output Current 10mA
Tolerance ±2%
Current - Cathode 400μA
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1052869-LM236DR-2-5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM236DR-2-5 CAD Model

Description

The LM236DR-2-5 is a precision 2.5V shunt voltage reference produced by Texas Instruments, a leader in the semiconductor industry. This component offers a fixed voltage output with a high level of stability and accuracy, making it an essential part of many electronic circuits. Designed for easy implementation, the LM236DR-2-5 is commonly used in power supplies, analog-to-digital converters, and various other precision measurement applications.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, suitable for a wide range of applications.
  • Package: Supplied in an 8-pin SOIC package, providing a compact footprint for space-constrained applications.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring consistent performance across a broad temperature range.
  • Stability: Offers excellent stability over time, which is crucial for maintaining accuracy in precision circuits.
  • Low Dynamic Impedance: The dynamic impedance of the device is low, which helps in maintaining output voltage under varying load conditions.

Applications

The LM236DR-2-5 is versatile and can be integrated into a variety of electronic systems. Some of its typical applications include:

  • Power supply reference
  • Precision current limiters
  • Analog-to-Digital and Digital-to-Analog converters
  • Battery-operated equipment
  • Data acquisition systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM236DR-2-5 is no exception. It is designed to meet stringent industry standards, ensuring performance and durability for professional and consumer applications alike. Whether for industrial, commercial, or hobbyist projects, the LM236DR-2-5 from Texas Instruments provides the precision and reliability needed to achieve accurate voltage referencing.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4320 $50.1200
90+ $1.1750 $105.7500
135+ $1.1382 $153.6570
185+ $1.1015 $203.7775
235+ $1.0648 $250.2280
315+ $0.9547 $300.7305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,761 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess