EN
  • EN
  • DE

LM211DG4

Part No LM211DG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR W/STRB 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877158-LM211DG4
Ultra Librarian 3D Model Ultra Librarian LM211DG4 CAD Model

Description

The LM211DG4 is a versatile voltage comparator from Texas Instruments that is designed to offer precision, speed, and reliability for a wide array of electronic applications. This device is capable of comparing two voltage levels and determining which one is higher, making it an essential component in many control systems and converters.

Key Features

  • Wide Supply Range: The LM211DG4 can operate with a supply voltage ranging from 5V to 30V for single supply systems, or ±2.5V to ±15V for dual supply configurations, providing flexibility for various circuit designs.
  • High Precision: This comparator is designed for high accuracy, ensuring reliable performance in critical applications where precise voltage level detection is crucial.
  • Fast Response Time: With a typical response time of 200 ns, the LM211DG4 is capable of fast switching, making it suitable for high-speed applications.
  • Differential Input Voltage Range: The device can handle differential input voltages equal to the supply voltage, giving designers more freedom in signal level selection.
  • Output Compatibility: The output stage is designed to directly drive loads, such as relays or lamps, and is compatible with TTL, MOS, and CMOS logic systems.

Applications

The LM211DG4 is a highly adaptable component that can be used in numerous applications, including:

  • Limit comparators
  • Simple analog-to-digital converters
  • Time delay generators
  • Pulse generators
  • Relay drivers
  • Precision voltage regulators

Package and Quality

The LM211DG4 is offered in an SOIC-8 (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-sensitive designs. Texas Instruments is known for their commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

Conclusion

In summary, the LM211DG4 voltage comparator from Texas Instruments is a high-performance solution for designers looking to implement precise voltage comparisons in their circuits. With its wide supply range, fast response time, and compatibility with various logic systems, the LM211DG4 is an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2970 $50.4900
360+ $0.2782 $100.1520
560+ $0.2688 $150.5280
800+ $0.2500 $200.0000
1,040+ $0.2407 $250.3280
1,300+ $0.2313 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,510 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess