EN
  • EN
  • DE

LM199AH

Part No LM199AH
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Reference | IC VREF SHUNT 6.95V TO46-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 6.95V
Output Current 10mA
Tolerance ±2.16%
Temperature Coefficient 10ppm/°C
Noise - 10Hz to 10kHz 7μVrms
Current - Cathode 500μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-46-4 Metal Can
Supplier Device Package TO-46-4
Family Part Number LM199
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1196979-LM199AH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM199AH CAD Model

Description

The LM199AH from Texas Instruments is a precision voltage reference component that offers high stability and low temperature coefficient. This product is specifically designed to maintain a precise voltage reference over a wide range of environmental conditions, making it an essential component for critical applications in various fields such as instrumentation, data acquisition systems, and precision power supplies.

Key Features

  • High Precision: The LM199AH provides a stable reference voltage with a high level of precision, ensuring consistent performance for sensitive electronic circuits.
  • Low Temperature Coefficient: With its excellent temperature stability, the device operates reliably over a broad temperature range, minimizing voltage variation due to temperature changes.
  • Low Aging Rate: The aging rate of the LM199AH is very low, which means its characteristics remain virtually unchanged over time, contributing to the longevity and reliability of the end product.
  • Wide Operating Voltage Range: It supports a wide range of operating voltages, providing flexibility in various application designs and ensuring compatibility with different types of circuits.
  • Hermetically Sealed: The device is hermetically sealed, offering protection against environmental factors such as humidity and dust, which can be critical in harsh industrial environments.

Applications

The LM199AH is suitable for a variety of applications where precision voltage reference is crucial. These include:

  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • High-precision instrumentation
  • Laboratory equipment
  • Industrial control systems

Technical Specifications

Parameter Value Reference Voltage 6.9V Temperature Coefficient 10ppm/°C (max) Operating Temperature Range -55°C to +125°C Package Type TO-46

In conclusion, the LM199AH from Texas Instruments is a reliable and precise voltage reference solution that meets the needs of high-performance electronic systems. Its robust design and versatile nature make it a preferred choice for engineers and designers looking for a dependable reference voltage source.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.4667 $70.4667
2+ $57.8189 $115.6378
3+ $56.0120 $168.0360
4+ $54.2052 $216.8208
5+ $52.3984 $261.9920
7+ $46.9778 $328.8446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess