EN
  • EN
  • DE

LM1973N/NOPB

Part No LM1973N/NOPB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO ATTENUATOR 3CH 20-DIP / 3-Channel 76dB Audio Attenuator with Mute
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Volume Control
Applications Consumer Audio, Professional Audio
Number of Channels 3
Interface SPI
Operating Supply Voltage 4.5 V ~ 12 V
Operating Temperature Range 0°C ~ 70°C (TA)
Specifications 76dB
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 778658-LM1973N/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM1973
Introduction Date December 01, 1994
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM1973N/NOPB CAD Model

Description

Product Overview: LM1973N/NOPB

The LM1973N/NOPB from Texas Instruments is a high-performance, audio attenuator integrated circuit designed to provide precise volume control in a wide range of audio applications. This device is part of Texas Instruments' renowned audio product line, known for their quality, reliability, and innovation. The LM1973N/NOPB is an ideal solution for professional and consumer audio systems where accurate volume adjustment is essential.

The LM1973N/NOPB features a 3-channel, digitally-controlled analog volume control which operates on a single supply voltage ranging from 4.5V to 16V. This flexibility makes it suitable for various audio equipment including mixers, amplifiers, and pre-amplifiers. Each channel can attenuate the audio signal up to 78dB in 1dB steps, providing fine control over the sound level. The attenuation is set using a simple serial digital interface, which is compatible with most microcontrollers, making it easy to integrate into digital control systems.

One of the key advantages of the LM1973N/NOPB is its low noise and low distortion characteristics, ensuring high-fidelity audio reproduction. The device has a total harmonic distortion plus noise (THD+N) of 0.001% at 1kHz, which is particularly important for audiophile-grade sound systems where audio quality cannot be compromised.

The LM1973N/NOPB is available in a DIP-16 (Dual In-line Package) form factor, with a "NOPB" suffix indicating that it is lead-free (No Lead(Pb)), complying with RoHS (Restriction of Hazardous Substances) regulations. This makes it an environmentally friendly choice for manufacturers looking to create green products.

For designers and audio enthusiasts looking for a reliable and high-quality volume control solution, the LM1973N/NOPB offers the perfect blend of performance and ease of use. With its precise attenuation capabilities and exceptional audio quality, it stands out as a leading choice for both new designs and upgrades to existing audio systems.

Overall, the LM1973N/NOPB by Texas Instruments represents a sophisticated and practical component for any audio application requiring accurate volume control without sacrificing sound integrity.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0070 $54.0630
21+ $4.9288 $103.5048
32+ $4.7748 $152.7936
44+ $4.6207 $203.3108
56+ $4.4667 $250.1352
75+ $4.0046 $300.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess