EN
  • EN
  • DE

LM1877M-9/NOPB

Part No LM1877M-9/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W STER 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2W x 2 @ 8 Ohm
Supply Voltage - Operating 6 V to 24 V, ±3 V to 12 V
Features Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Dimension 14-SOIC (0.295", 7.50mm Width)
Win Source Part Number 002548-LM1877M-9/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1877M-9/NOPB CAD Model

Description

The LM1877M-9/NOPB is a high-performance audio power amplifier produced by Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: Dual audio power amplifier
  • Output Power: 2 watts to a 4Ω BTL load
  • Total Harmonic Distortion + Noise (THD+N): <1%
  • Power Supply: 9VDC
  • Supply Voltage Range: 5V to 18V
  • Features: Shutdown mode and thermal shutdown protection
  • Package: 16-SOIC (Small Outline Integrated Circuit)
  • Compliance: RoHS (Restriction of Hazardous Substances) compliant and lead-free

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess