EN
  • EN
  • DE

LM185BYH2.5/883

Part No LM185BYH2.5/883
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 20mA 2-Pin TO-46 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-46
Height 2.667 mm
Lead Free Contains Lead
Length 4.699 mm
Maximum Operating Temperature 125 °C
Max Output Current 20 mA
Max Output Voltage 2.5 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 2
Output Current 20 mA
Output Voltage 2.5 V
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Thickness 2.362 mm
Width 4.699 mm
Win Source Part Number 1027240-LM185BYH2.5/883
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM185BYH2.5/883 CAD Model

Description

The LM185BYH2.5/883 is a precision voltage reference from Texas Instruments, renowned for its high stability and low temperature coefficient. This product is a member of the LM185 series, designed for demanding applications that require a stable reference voltage over a wide range of operating conditions. With an output voltage of 2.5V, this device is ideal for use in analog-to-digital converters, digital-to-analog converters, and other high-precision circuitry.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, suitable for various precision applications.
  • Temperature Coefficient: Exceptionally low temperature coefficient ensures minimal voltage deviation over temperature extremes.
  • Stability: Long-term voltage stability and predictable performance over the device's lifespan.
  • Package: The device comes in a robust and reliable package, ensuring its durability and ease of integration into a wide range of systems.
  • Military Standards: Meets the stringent requirements of the MIL-STD-883 standard, making it suitable for military and aerospace applications.

Applications

The LM185BYH2.5/883 is versatile and can be used in a variety of high-reliability applications. Its precision and stability make it perfect for:

  • High-precision data conversion systems
  • Power supply monitoring
  • Portable instrumentation
  • Industrial control systems
  • Aerospace and military electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM185BYH2.5/883 undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by its customers, especially in mission-critical applications where reliability is paramount.

Ordering Information

For detailed product specifications, pricing, and ordering information, please visit the Texas Instruments official website or contact an authorized distributor. Ensure to reference the exact part number LM185BYH2.5/883 to get the product that meets the military-grade specifications.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.3230 $71.3230
2+ $58.5215 $117.0430
3+ $56.6927 $170.0781
4+ $54.8639 $219.4556
5+ $53.0351 $265.1755
7+ $47.5487 $332.8409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess