EN
  • EN
  • DE

LM1815N/NOPB

Part No LM1815N/NOPB
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC AMP ADAPTIVE SENSOR 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Sensor Interface
Input Type Logic
Output Type Logic
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 1052731-LM1815N/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1815N/NOPB CAD Model

Description

The LM1815N/NOPB is an adaptive variable reluctance sensor amplifier designed by Texas Instruments. This advanced product is specifically tailored to provide a simple and efficient interface for variable reluctance sensors commonly found in automotive and industrial applications. The LM1815N/NOPB is an integral component for systems that require precise timing and speed information from a variety of rotating and reciprocating mechanisms.

Key Features

  • Adaptive Sensing: The LM1815N/NOPB adapts to a wide range of input amplitudes and frequencies, ensuring consistent performance across different operating conditions.
  • Digital Output: The device provides a clean, digital square wave output signal, making it easy to interface with microcontrollers and digital circuits.
  • Missing Pulse Detector: It includes a missing pulse detector circuit that can identify a missing tooth in a gear, which is critical for engine timing and diagnostic systems.
  • Wide Operating Voltage: The amplifier can function within a supply voltage range of 4.5V to 24V, accommodating a variety of power systems.
  • Temperature Range: The device is rated for an operating temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

  • Automotive engine timing
  • Speed detection in industrial equipment
  • Anti-lock braking systems
  • Tachometers
  • Camshaft and crankshaft speed sensing

Product Specifications

Parameter Value
Part Number LM1815N/NOPB
Package DIP-14
Operating Temperature -40°C to +125°C
Supply Voltage 4.5V to 24V

The LM1815N/NOPB from Texas Instruments represents a robust and versatile solution for various sensing and timing applications, ensuring reliability and precision in the most demanding of scenarios.

You May Also Be Interested in

Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess