EN
  • EN
  • DE

LM158AJ

Part No LM158AJ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.3V/µs
Gain Bandwidth Product 700 kHz
Current - Input Bias 15 nA
Voltage - Input Offset 2 mV
Current - Supply 500µA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 614198-LM158AJ
Ultra Librarian 3D Model Ultra Librarian LM158AJ CAD Model

Description

The LM158AJ is a precision operational amplifier brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This operational amplifier, commonly referred to as an op-amp, is part of a series that offers improved performance over industry standards like the LM1558.

The LM158AJ is designed with a dual op-amp configuration, which makes it suitable for a wide range of applications, including transducer amplifiers, DC gain blocks, and all the conventional op-amp circuits. Its ability to operate from a single power supply over a wide range of voltages, or from dual supplies for more versatility, makes it an excellent choice for both hobbyist and professional projects.

One of the key features of the LM158AJ is its high gain bandwidth product and phase margin which ensure stability and reliability. It also boasts a low input bias and offset current as well as a low offset voltage, which are critical parameters for precision applications. Additionally, the device features low total harmonic distortion (THD), making it ideal for audio applications and other sensitive instrumentation where signal fidelity is paramount.

Other technical highlights of the LM158AJ include:

  • Wide supply voltage range: +/-1V to +/-15V
  • Low supply current drain independent of the supply voltage: 0.8 mA typical
  • Input common-mode voltage range includes ground, allowing direct sensing near ground
  • Differential input voltage range equal to the power supply voltage
  • Open-loop differential voltage amplification: 100 V/mV typical

The LM158AJ is encapsulated in a robust package that ensures its durability and longevity under various environmental conditions. Texas Instruments' commitment to quality means that each LM158AJ op-amp is meticulously crafted to meet the highest standards of performance and reliability.

Whether you are designing a sophisticated analog circuit or simply need a reliable amplifier for your project, the LM158AJ from Texas Instruments is an excellent choice that combines functionality, performance, and value.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess