EN
  • EN
  • DE

LM15851NKET

Part No LM15851NKET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description 12 BIT 3.5 GHZ ADC / Ultra-Wideband RF Sampling Subsystem
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Number of Channels 1
Power (Watts) 50mW
Operating Supply Voltage 1.14 V ~ 1.26 V, 1.8 V ~ 2 V
Voltage - Supply, Digital 1.14 V ~ 1.26 V
Package 68-VFQFN Exposed Pad
Manufacturer Package 68-VQFN (10x10)
Win Source Part Number 778653-LM15851NKET
Popularity Medium
Supply and Demand Status Limited
Family Name LM15851
Introduction Date January 31, 2014
ECCN 5A991.b
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM15851NKET CAD Model

Description

The LM15851NKET is a high-performance, dual operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This precision op-amp is designed to offer a perfect balance of speed, power efficiency, and accuracy, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Power Consumption: The LM15851NKET is optimized for low power consumption while maintaining excellent performance, making it suitable for battery-powered devices and energy-efficient applications.
  • High Frequency Response: With a wide bandwidth, this op-amp is capable of handling high-speed signals, which is essential for audio processing, data acquisition, and other applications requiring fast response times.
  • Low Input Offset Voltage: The precision of the LM15851NKET is highlighted by its low input offset voltage, ensuring accurate signal amplification and minimal error in analog circuits.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity and making the op-amp suitable for high-impedance sensor interfaces.
  • Stable with Capacitive Loads: This op-amp is designed to be stable when driving capacitive loads, a common scenario in digital-to-analog conversion and filter circuits.

Applications

The versatile nature of the LM15851NKET allows it to be used in a variety of applications, including but not limited to:

  • Signal conditioning in data acquisition systems
  • Active filters and audio amplifiers
  • Voltage followers and integrators
  • Analog-to-digital converters
  • Automotive control systems
  • Portable and battery-powered devices

Reliability and Quality

As with all Texas Instruments products, the LM15851NKET is manufactured to the highest standards of quality and reliability. It is available in various package options, including the space-saving SMD package, making it easy to integrate into your design. With Texas Instruments' commitment to excellence, you can rely on this op-amp to deliver consistent performance over a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess