EN
  • EN
  • DE

LM139AWGRLQMLV

Part No LM139AWGRLQMLV
Manufacturer Texas Instruments
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Type General Purpose
Number of Elements 4
Output Type Open-Collector, Open-Drain
Voltage - Supply, Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 1000pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
CMRR, PSRR (Typ) 70dB CMRR, 60dB PSRR
Propagation Delay (Max) 1.3µs (Typ)
Hysteresis 10mV
Operating Temperature -55°C ~ 125°C
Package / Case 14-CSOIC (0.250", 6.35mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-CFP
Ultra Librarian 3D Model Ultra Librarian LM139AWGRLQMLV CAD Model

Description

LOW POWER LOW OFFSET VOLTAGE QUA

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess