EN
  • EN
  • DE

LM136H-2.5

Part No LM136H-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2% TO46-3  /  Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA TO-46-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Bulk
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.49V
Current - Output 10 mA
Tolerance ±2%
Current - Cathode 400 µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-206AB, TO-46-3 Metal Can
Supplier Device Package TO-46-3
Base Product Number LM136
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-41161,LM136H-2.5-ND
Standard Package 1,000
Win Source Part Number 1017862-LM136H-2.5
Ultra Librarian 3D Model Ultra Librarian LM136H-2.5 CAD Model

Description

The LM136H-2.5 from Texas Instruments is a precision voltage reference with a fixed output of 2.5 volts. Designed for high-performance analog and digital applications, this voltage reference provides a stable and accurate voltage, which is crucial for the proper functioning of circuits requiring a constant voltage reference. The LM136H-2.5 is part of the LM136 series, which is known for its reliability and stability over a wide range of operating conditions.

Key Features

  • Output Voltage: Precisely maintains a 2.5V output with an impressive accuracy level.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, making it suitable for temperature-critical applications.
  • Adjustment Range: Offers an adjustment range from 2.5V to 36V when used with external resistors, providing versatility in various circuit designs.
  • Load Regulation: Exhibits excellent load regulation characteristics, maintaining a stable output despite changes in the load on the device.
  • Wide Operating Current: Supports an operating current range from 400 μA to 10 mA, accommodating a broad spectrum of applications and power requirements.
  • Package: Comes in a hermetically sealed metal can (TO-46), ensuring robustness and resistance to environmental factors such as moisture and dust.

Applications

The LM136H-2.5 is ideal for use in a variety of applications where precision voltage is key. This includes but is not limited to:

  • Digital voltmeters
  • Power supplies
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Battery-operated equipment
  • Precision instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM136H-2.5 voltage reference undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for stability, accuracy, and durability. With Texas Instruments' reputation for excellence, you can trust the LM136H-2.5 to be a dependable cornerstone in your precision applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3989 $61.5956
8+ $12.6350 $101.0800
13+ $12.2402 $159.1226
17+ $11.8454 $201.3718
22+ $11.4505 $251.9110
30+ $10.2660 $307.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess