EN
  • EN
  • DE

LM12CLK/NOPB

Part No LM12CLK/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP POWER 700KHZ TO3 / Op Amp Single High Output Power Amplifier ±30V/60V 5-Pin(4+Tab) TO-3 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Amplifier Type Power
Number of Circuits 1
SR - Slew Rate 9 V/μs
-3db Bandwidth 700kHz
Current - Input Bias 150nA
Voltage - Input Offset 2mV
Operating Supply Current 60mA
Output Current per Channel 16A
Dual Supply Voltage (±) 15 V ~ 60 V, ±7.5 V ~ 30 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package TO-3-4
Manufacturer Package TO-3
Win Source Part Number 778647-LM12CLK/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM12CL
Introduction Date May 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM12CLK/NOPB CAD Model

Description

The LM12CLK/NOPB is a high-performance operational amplifier produced by Texas Instruments, known for its robust construction and versatile applications. This particular component is part of the LM series, which has been engineered to provide reliable solutions for a wide range of analog circuitry challenges.

Key Features

  • High Output Power: The LM12CLK/NOPB is capable of delivering an impressive output power of up to 80W, making it suitable for driving heavy loads with ease.
  • Wide Supply Range: It operates effectively over a wide supply voltage range of ±10V to ±30V, providing flexibility in various power supply configurations.
  • Protection Mechanisms: The device includes built-in thermal shutdown and current limiting features, which help to protect the amplifier and the load in adverse conditions.
  • Low Distortion: It offers low total harmonic distortion (THD), which is crucial for high-fidelity audio applications and precision instrumentation.
  • High Slew Rate: With a high slew rate, the LM12CLK/NOPB can handle rapid changes in input signals, making it ideal for fast-operating circuits.

Applications

The versatile nature of the LM12CLK/NOPB allows it to be used in a diverse array of applications, including but not limited to:

  • High-fidelity audio amplification
  • Servo amplifiers
  • Actuator drives
  • Power transducers
  • Automotive applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the LM12CLK/NOPB is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance. The NOPB designation indicates that the product is lead-free (No Lead), aligning with environmental standards and regulations.

Conclusion

The LM12CLK/NOPB operational amplifier from Texas Instruments stands out for its power, precision, and durability. Whether it is used in professional audio equipment, industrial control systems, or automotive technology, this component is engineered to excel in demanding environments and provide a dependable solution for complex electronic challenges.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess