EN
  • EN
  • DE

LM1270NA

Part No LM1270NA
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Description Hi-Brite 200 MHz I2C Compatible RGB Image Enhancer with Video Auto Sizing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 81210-LM1270NA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1270NA CAD Model

Description

The LM1270NA is a high-performance integrated circuit product from Texas Instruments, a global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • Type: Video amplifier system
  • Replacement: Direct plug-in replacement for the LM1203A
  • Supply: Single 9V power supply
  • Amplifiers: Three high performance video amplifiers in a single package
  • Bandwidth: 110 MHz
  • Slew Rate: 500 V/µs
  • Distortion: Low differential gain and phase
  • Integration: High level of integration
  • Durability: Designed to operate under a wide range of temperatures

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Infineon Technologies
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
ON Semiconductor
Lowest to $0.0173
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Lite-On Inc.
Lowest to $0.0349
STMicroelectronics
Lowest to $9.7932

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess