EN
  • EN
  • DE

LM111JGB

Part No LM111JGB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DIFFERENTIAL COMPARATOR WITH STR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type Differential
Number of Elements 1
Output Type Open-Collector, Open-Emitter
Voltage - Supply, Single/Dual (±) 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Max) 3mV @ ±15V
Current - Input Bias (Max) 0.1µA @ ±15V
Current - Quiescent (Max) 5mA, 6mA
Propagation Delay (Max) 165ns (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case 8-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614065-LM111JGB
Ultra Librarian 3D Model Ultra Librarian LM111JGB CAD Model

Description

The LM111JGB from Texas Instruments is a high-performance voltage comparator designed for the most demanding of applications. Renowned for its reliability and precision, this comparator is capable of making fast and accurate voltage level determinations, making it an essential component in a wide array of electronic circuits.

At the core of the LM111JGB's functionality is its ability to compare two different input voltages and then provide a digital output to indicate which input is higher. This makes it an invaluable tool for applications such as analog-to-digital converters, zero-crossing detectors, and various forms of signal processing circuits.

The device is characterized by its fast response time and a typical response time of just a few nanoseconds, which is crucial for high-speed systems. Furthermore, the LM111JGB boasts a wide operating voltage range, making it versatile for use in systems that operate on different power levels. Its input offset voltage is minimized, ensuring high accuracy in voltage comparison.

Designed with user flexibility in mind, the LM111JGB can operate from a single +5V supply or dual supplies up to ±15V. Additionally, it features a strobe capability that allows the comparison function to be disabled, thereby saving power when the device is not in use. This feature is particularly useful in power-sensitive applications.

The robust construction of the LM111JGB ensures that it can withstand harsh conditions, and it is packaged in a hermetically sealed metal can, which provides excellent electromagnetic interference (EMI) protection. This packaging also enhances the device’s durability and longevity, making it suitable for industrial and military applications where reliability is paramount.

Whether you are designing a simple threshold detector or a complex multistage filtering system, the LM111JGB from Texas Instruments provides the performance and reliability needed to ensure your circuit operates at its best.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6422 $58.6422
3+ $48.1167 $144.3501
4+ $46.6130 $186.4520
5+ $45.1094 $225.5470
6+ $43.6057 $261.6342
8+ $39.0948 $312.7584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess