EN
  • EN
  • DE

LM111FKB

Part No LM111FKB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DIFFERENTIAL COMPARATOR WITH STR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type Differential
Number of Elements 1
Output Type Open-Collector, Open-Emitter
Voltage - Supply, Single/Dual (±) 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Max) 3mV @ ±15V
Current - Input Bias (Max) 0.1µA @ ±15V
Current - Quiescent (Max) 5mA, 6mA
Propagation Delay (Max) 165ns (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case 20-CLCC
Mounting Type Surface Mount
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614061-LM111FKB
Ultra Librarian 3D Model Ultra Librarian LM111FKB CAD Model

Description

Introducing the LM111FKB Voltage Comparator by Texas Instruments

The LM111FKB is a high-performance voltage comparator designed by the renowned semiconductor company, Texas Instruments. This device is crafted to deliver precision and reliability for a wide range of applications that require voltage level detection and control. With its robust design, the LM111FKB is suitable for industrial, automotive, and consumer electronics markets.

Key Features

  • Fast Response Time: The LM111FKB boasts a typical response time of 165 ns, ensuring swift transitions and accurate voltage comparison for time-sensitive applications.
  • Wide Supply Voltage Range: This comparator can operate over a supply voltage range from ±1V to ±18V, making it versatile for various circuit configurations and ensuring compatibility with both bipolar and single supply operations.
  • Low Input Bias Current: With an input bias current of typically 45 nA, the LM111FKB minimizes errors in voltage comparison due to input leakage, enhancing the accuracy of your system.
  • Strobe Function: An integrated strobe function allows the output to be latched, providing additional flexibility in controlling the comparator's operation within a circuit.
  • Durable Design: Housed in a metal can package, the LM111FKB is designed for durability and can withstand harsh environmental conditions, making it a reliable choice for demanding applications.

Applications

The LM111FKB is adept at handling a multitude of applications, including:

  • Threshold detection and level shifting in analog-to-digital converters
  • Zero-crossing detectors for phase-locked loops and frequency counters
  • Window comparators for signal monitoring and conditioning
  • Relay and solenoid drivers in control systems
  • Limit comparators for motor control and overcurrent protection

With its precision and flexibility, the LM111FKB from Texas Instruments stands out as a top-tier component for designers who require a reliable voltage comparator. Its combination of speed, versatility, and robustness ensures that it can meet the needs of even the most demanding electronic systems, maintaining performance and stability across a broad range of operating conditions.

Summary

Whether you’re designing a simple threshold detector or a complex industrial control system, the LM111FKB voltage comparator is engineered to provide a high-quality, dependable solution. Its fast response time, wide voltage range, and durable construction make it an ideal choice for your voltage comparison needs.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess