EN
  • EN
  • DE

LM10BH/NOPB

Part No LM10BH/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP TO8 / Op Amp Dual GP ±20V/40V 8-Pin TO-99 Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type General
Number of Circuits 1
Current - Input Bias 10nA
Voltage - Input Offset 300μV
Operating Supply Current 270μA
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package TO-205AA, TO-5-8 Metal Can
Manufacturer Package TO-8
Win Source Part Number 778637-LM10BH/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM10
Introduction Date November 01, 1994
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM10BH/NOPB CAD Model

Description

Introducing the LM10BH/NOPB Operational Amplifier from Texas Instruments

The LM10BH/NOPB is a versatile and high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision device integrates a voltage reference and an op-amp on a single chip, offering a compact and efficient solution for a wide range of applications.

One of the key features of the LM10BH/NOPB is its low input bias current, which makes it ideal for precision analog circuits. The op-amp operates with a supply voltage range from 1.1V to 40V, providing flexibility for designers to use it in both low and high-voltage applications. Additionally, the device is characterized for operation over a wide temperature range, making it suitable for use in challenging environmental conditions.

The LM10BH/NOPB also boasts a low quiescent current, which is essential for battery-powered devices where power efficiency is critical. Its high gain, low offset voltage, and stable voltage reference contribute to its accuracy and reliability, ensuring consistent performance in control systems, sensor interfaces, and analog processing circuits.

Encased in a robust metal can package, the LM10BH/NOPB offers superior durability and reliability, ensuring long-term stability and performance. This op-amp is also available in a variety of package options, providing flexibility for different design requirements and making it easier to integrate into various electronic systems.

Whether you're designing precision instrumentation, developing portable devices, or creating analog signal conditioning circuits, the LM10BH/NOPB from Texas Instruments is an excellent choice. Its combination of low power consumption, high precision, and wide operating range makes it a valuable component for engineers and designers looking to create high-quality, reliable electronic products.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to explore the full capabilities of the LM10BH/NOPB operational amplifier and discover how it can enhance your next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess