EN
  • EN
  • DE

LF411CN

Part No LF411CN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LF411 Low Offset, Low Drift JFET Input Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type J-FET
Slew Rate 15V/μs
Gain Bandwidth Product 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 800μV
Supply Current 1.8mA
Supply Voltage , Single/Dual (±) 10V ~ 36V, ±5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LF411
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1196133-LF411CN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian LF411CN CAD Model

Description

The LF411CN is a high-performance operational amplifier from Texas Instruments, designed to offer a perfect balance of parameters crucial for a wide range of applications. This device is known for its low input offset voltage, low input bias current, and high slew rate, making it an ideal choice for precision analog circuits.

Key Features

  • JFET Input: The LF411CN features a JFET input stage which ensures low input bias currents (<20 pA typically), making it suitable for high-impedance sensor amplification and precision integrators.
  • Low Offset Voltage: With a typical input offset voltage of just 1 mV, this op-amp ensures high accuracy in applications requiring precise voltage measurements and control.
  • High Slew Rate: A high slew rate of 10 V/µs allows the LF411CN to handle rapid changes in input signals without distortion, beneficial for fast-operating amplifiers and filters.
  • Wide Supply Range: The operational amplifier can be powered from a wide supply range of ±5V to ±18V, offering flexibility in both dual and single supply operations.
  • Output Short-Circuit Protection: The LF411CN is designed with an internal short-circuit protection mechanism that safeguards the device against excessive current draw and potential damage.

Applications

The versatility of the LF411CN makes it a go-to component for various applications, including:

  • Sample and Hold circuits
  • Photodiode amplification
  • Analog-to-Digital Converters (ADC) drivers
  • Active filters
  • Instrumentation amplifiers
  • Audio amplification

Package and Quality

The LF411CN comes in an 8-pin PDIP (Plastic Dual-In-Line Package) which is easy to handle and integrate into a variety of circuit boards. Texas Instruments ensures high manufacturing standards, offering devices that are robust and reliable for industrial, commercial, and consumer electronics.

Whether you're designing a high-fidelity audio system, a sensitive measurement instrument, or any precision analog circuitry, the LF411CN operational amplifier from Texas Instruments provides the performance and reliability you need to achieve your design goals.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess