EN
  • EN
  • DE

LF298H/NOPB

Part No LF298H/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP SAMPLE HOLD TO99-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Amplifier Type Sample and Hold
Number of Circuits 1
Current - Input Bias 5nA
Voltage - Input Offset 1mV
Operating Supply Current 4.5mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package TO-99-8
Win Source Part Number 070882-LF298H/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF298H/NOPB CAD Model

Description

The LF298H/NOPB is a high-performance monolithic sample-and-hold circuit produced by Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Designed for: Superior performance in systems requiring the capture and hold of an analog signal
  • Signal Path: Fully differential for excellent dynamic performance
  • Ideal for: Data acquisition systems, automatic test equipment, and sample-and-hold amplifiers
  • Input: High-speed FET input
  • Output: High-current output stage, allowing it to drive large capacitive loads without degradation in performance
  • Acquisition Time: Typically around 1µs to 0.01%
  • Droop Rate: Low
  • Input Impedance: High, ensuring that the held charge does not leak away and the signal remains accurate over time
  • Power Supply Range: ±5V to ±18V
  • Package: 8-pin metal can package
  • Compliance: RoHS compliant and lead-free
  • Temperature Ranges: Meets or exceeds the specifications of standard commercial and military temperature ranges

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8005 $59.2020
9+ $12.1440 $109.2960
13+ $11.7645 $152.9385
18+ $11.3850 $204.9300
23+ $11.0055 $253.1265
31+ $9.8670 $305.8770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 451 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess