EN
  • EN
  • DE

LF256H

Part No LF256H
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LF155/LF156/LF256/LF257/LF355/LF356/LF357 JFET Input Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT TO99-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type J-FET
Slew Rate 12V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 30pA
Voltage - Input Offset 3mV
Supply Current 5mA
Supply Voltage , Single/Dual (±) 10V ~ 44V, ±5V ~ 22V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-99-8 Metal Can
Supplier Device Package TO-99-8
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1196073-LF256H
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF256H CAD Model

Description

The LF256H is a high-performance monolithic operational amplifier brought to you by Texas Instruments, a global leader in semiconductor design and manufacturing. This product stands out for its unique combination of features that make it an excellent choice for a wide range of applications, including audio processing, instrumentation, and control systems.

Key Features

  • Wide Supply Voltage Range: The LF256H is designed to operate with a supply voltage range of ±5V to ±18V, making it versatile for various circuit configurations.
  • Low Input Bias Current: With an input bias current of only 20pA, this op-amp ensures minimal error in high-impedance applications, preserving signal integrity.
  • High Slew Rate: A slew rate of 12V/μs allows the LF256H to handle rapid changes in input signals without distortion, essential for high-speed signal processing.
  • Wide Bandwidth: The device offers a gain bandwidth product of 4MHz, providing ample frequency response for a broad spectrum of audio and data signals.
  • Low Offset Voltage: The offset voltage is specified at a maximum of 3mV, which enhances the precision of the amplifier in sensitive applications.

Applications

The LF256H is suitable for a variety of applications, including:

  • High-fidelity audio equipment
  • Precision data acquisition systems
  • Analog filters
  • Voltage regulators and power supplies
  • Servo and control systems

Product Specifications

Parameter Value
Supply Voltage (±V) 5 to 18
Input Bias Current (pA) 20
Slew Rate (V/μs) 12
Gain Bandwidth Product (MHz) 4
Offset Voltage (mV) 3

For engineers and designers seeking an operational amplifier that offers reliability, high performance, and versatility, the LF256H from Texas Instruments is an outstanding choice. Its robust feature set ensures that it can meet the demands of even the most challenging applications.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8065 $59.2260
9+ $12.1490 $109.3410
13+ $11.7693 $153.0009
18+ $11.3897 $205.0146
23+ $11.0100 $253.2300
31+ $9.8710 $306.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess