The LF198AH/NOPB is a high-performance sample-and-hold amplifier designed and manufactured by Texas Instruments. This precision device is essential for applications requiring the acquisition and retention of fast analog signals, ensuring accurate and stable data conversion when paired with an analog-to-digital converter (ADC).
Key Features
- High-Speed Sampling: The LF198AH/NOPB is capable of rapid acquisition, making it suitable for high-frequency applications.
- Low Aperture Jitter: The device boasts minimal aperture jitter, which translates to less signal noise and more accurate sampling.
- Low Droop Rate: With an impressively low output droop rate, the sample-and-hold amplifier maintains the integrity of the held signal over time.
- Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system power requirements.
- Direct Replacement: The LF198AH/NOPB is designed to be a direct replacement for existing sample-and-hold circuits, facilitating easy upgrades.
Applications
The LF198AH/NOPB is versatile and can be used across a wide array of applications, such as:
- Data acquisition systems
- Medical instrumentation
- Communication systems
- Digital signal processing
- ADC interfacing
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the LF198AH/NOPB is no exception. It is designed to meet high standards of reliability and performance, ensuring long-term stability in critical applications. The NOPB designation indicates that the product is lead-free, complying with environmentally conscious manufacturing practices.
Technical Specifications
| Parameter |
Value |
| Aperture Delay Time |
Typically 50 ns |
| Hold Mode Droop Rate |
Typically 0.01 mV/ms |
| Supply Voltage Range |
±4.5V to ±18V |
| Operating Temperature Range |
-55°C to 125°C |
Overall, the LF198AH/NOPB from Texas Instruments represents a reliable and efficient solution for precise sample-and-hold requirements in advanced electronic systems.