EN
  • EN
  • DE

LDC1314RGHT

Part No LDC1314RGHT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC INDUCTIVE TO DIGITAL CONVERTR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Inductance-to-Digital Converter
Resolution (Bits) 12 b
Data Interface I2C
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-WQFN (4x4)
Win Source Part Number 1052111-LDC1314RGHT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Test & Measurement, Consumer Electronics, Automotive, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LDC1314RGHT CAD Model

Description

Introducing the LDC1314RGHT from Texas Instruments

The LDC1314RGHT is a cutting-edge inductance-to-digital converter (LDC) integrated circuit from Texas Instruments, designed to provide high-resolution, low-power sensing for a wide range of applications. This IC is particularly adept at handling sensing tasks where precision and reliability are paramount, making it an ideal choice for industrial, automotive, and consumer electronics markets.

The LDC1314RGHT is part of TI's innovative LDC family and boasts several key features that set it apart from other sensing solutions. It utilizes a proprietary inductive sensing technology that enables the detection of conductive targets with high accuracy and stability, even in the presence of external environmental factors such as temperature and humidity variations.

Key Features:

  • Multi-Channel Support: The device offers four independent inductive sensing channels, allowing for the simultaneous measurement of multiple sensors.
  • High Resolution: It provides a 28-bit resolution with a wide dynamic range, ensuring fine detection of position, motion, or composition changes of conductive targets.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low current consumption, which is critical for battery-powered and portable devices.
  • Noise Immunity: The LDC1314RGHT is engineered to resist interference from common sources of noise, ensuring reliable performance in challenging environments.
  • Flexible Interface: It features an I2C interface for easy communication with microcontrollers, enabling straightforward integration into existing systems.

Whether it's used for contactless switches, linear or rotational position sensing, or even for fluid level detection, the LDC1314RGHT offers unparalleled performance. Its robust design and advanced technology make it a versatile component that can enhance the functionality and efficiency of a broad spectrum of products.

With the LDC1314RGHT, Texas Instruments continues to demonstrate its commitment to innovation by providing solutions that meet the evolving needs of modern technology. By choosing this IC, designers and engineers can expect a reliable, high-performance sensing solution that will keep their products at the forefront of their respective markets.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0921 $52.5657
40+ $2.5371 $101.4840
62+ $2.4578 $152.3836
85+ $2.3786 $202.1810
109+ $2.2993 $250.6237
146+ $2.0614 $300.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess