EN
  • EN
  • DE

MAX7411CUA+T

Part No MAX7411CUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 706374-MAX7411CUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7411
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX7411CUA+T CAD Model

Description

Maxim Integrated MAX7411CUA+T - 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7411CUA+T from Maxim Integrated is a highly sophisticated, 5th-order, lowpass, elliptic, switched-capacitor filter that significantly simplifies the design of high-performance signal conditioning circuits. This integrated circuit is designed to operate with a single +5V supply, making it suitable for a wide range of applications in the consumer, medical, industrial, and telecommunications markets.

Encased in a compact 8-pin µMAX package, the MAX7411CUA+T is part of Maxim's MAX7400 series of filters that are preconfigured for a 30kHz cutoff frequency. However, the frequency can be adjusted by the user with external clock signals, offering flexibility in various applications. The device provides a sharp roll-off with an elliptic response which is ideal for rejecting unwanted noise and signals in a system while maintaining a flat passband response.

The filter's switched-capacitor design eliminates the need for external resistors and capacitors, reducing the PCB space required and simplifying the design process. Additionally, the MAX7411CUA+T features a low-power operation with a typical supply current of just 1.5mA, making it an energy-efficient choice for battery-powered devices.

Key features of the MAX7411CUA+T include its clock-tunable cutoff frequency, which allows for easy adjustment and tuning in the field. Its low distortion and high signal-to-noise ratio ensure high-quality signal processing. Moreover, the device's fully differential inputs and outputs provide improved noise rejection and are conducive to driving analog-to-digital converters (ADCs) directly.

Whether you are designing audio equipment, anti-aliasing filters for data acquisition systems, or any other application requiring precise signal conditioning, the MAX7411CUA+T offers a reliable and high-performance solution. Its ease of use, combined with the support and reliability of Maxim Integrated products, makes this filter a top choice for engineers looking to enhance their designs with minimal effort.

For detailed specifications, application notes, and additional resources, please refer to the manufacturer's official documentation and support files.

You May Also Be Interested in

Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0637
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $20.6269
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
Need more? Email Us
Linear Technology
IC FILTER LP RC 4TH ORDER 16SSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5957 $50.5527
27+ $3.7708 $101.8116
42+ $3.6530 $153.4260
57+ $3.5352 $201.5064
74+ $3.4173 $252.8802
98+ $3.0638 $300.2524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess