EN
  • EN
  • DE

LDC1101DRCR

Part No LDC1101DRCR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC IND TO DGTL 24B 180K 10VSON / 1.8-V High-Resolution, High-Speed Inductance-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Inductance-to-Digital Converter
Number of Channels 1
Resolution (Bits) 24 b
Sampling Rate (Per Second) 180k
Data Interface SPI
Voltage Supply Source Single Supply
Supply Voltage (V) 1.71V ~ 3.46V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811932-LDC1101DRCR
Ultra Librarian 3D Model Ultra Librarian LDC1101DRCR CAD Model

Description

Product Overview: Texas Instruments LDC1101DRCR

The LDC1101DRCR is a high-performance, inductance-to-digital converter (LDC) from Texas Instruments (TI) designed for short-range, high-speed, contactless sensing of position, motion, or composition. This innovative product is ideal for a wide range of applications, including industrial, automotive, consumer electronics, and IoT devices.

Key Features

  • High-Resolution Inductance Measurement: The LDC1101DRCR provides high-resolution sensing, allowing for precise detection of position changes. This feature is crucial for applications requiring fine positional accuracy.
  • Integrated LC Oscillator: With an integrated LC oscillator that supports a wide frequency range, this device ensures flexible and reliable operation across various inductive sensing applications.
  • Robust Noise Immunity: TI's LDC technology offers excellent immunity to environmental noise, ensuring stable and accurate measurements even in challenging conditions.
  • Programmable Configuration: The device allows for easy configurability to match the requirements of specific applications, including adjustable frequency range and power modes.

Specifications

Parameter Value Resolution 16-bit (28-bit with oversampling) Supply Voltage 3.0V to 3.6V Communication Interface I<sup>2C Package SON-8 Operating Temperature Range -40°C to +125°C

Applications

The versatility of the LDC1101DRCR makes it suitable for a variety of applications, including:

  • Linear and rotary motion control systems
  • Proximity sensing for consumer electronics
  • Position sensing in industrial automation
  • Fluid level measurement
  • Button replacement in touchless interfaces

With its precise measurement capabilities and robust design, the LDC1101DRCR from Texas Instruments is a top choice for developers looking to incorporate reliable inductive sensing into their next project.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6826 $50.4780
75+ $1.3806 $103.5450
115+ $1.3375 $153.8125
155+ $1.2943 $200.6165
200+ $1.2512 $250.2400
270+ $1.1218 $302.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess