EN
  • EN
  • DE
  • IT

LDC0851HDSGR

Part No LDC0851HDSGR
Manufacturer Texas Instruments
Catalog Proximity Sensors
Description SENSOR PROX INDUCTIVE 8WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Proximity Sensors
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Sensor Type Inductive
Output Type Push-Pull
Voltage - Supply 1.71V ~ 3.46V
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WDFN Exposed Pad
Base Product Number LDC0851
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848650-LDC0851HDSGR
Ultra Librarian 3D Model Ultra Librarian LDC0851HDSGR CAD Model

Description

Introducing the LDC0851HDSGR – Inductive Proximity Sensor from Texas Instruments

The LDC0851HDSGR is a high-performance, inductive proximity sensor from Texas Instruments designed for contactless sensing applications. This innovative sensor is part of TI's LDC family, offering a unique solution for accurately detecting the presence or absence of conductive targets without any physical contact.

With its differential architecture, the LDC0851HDSGR provides a robust solution that is impervious to environmental contaminants such as oil, dirt, dust, and moisture, making it an ideal choice for harsh industrial environments. Its operation is based on inductance changes that occur when a conductive object comes into proximity with the sensor's coil, allowing for precise and reliable detection.

Key Features of the LDC0851HDSGR:

  • Resolution and Sensing Range: The LDC0851HDSGR offers high-resolution sensing with a configurable range, ensuring flexibility across various applications.
  • Simple Integration: This sensor is easy to integrate into existing systems, requiring minimal external components and no need for an external oscillator.
  • Low Power Consumption: Designed for efficiency, the LDC0851HDSGR operates with low power consumption, making it suitable for battery-powered applications.
  • Temperature Stability: It maintains consistent performance over a wide temperature range, ensuring reliability across different operating conditions.
  • Differential Architecture: The differential operation minimizes common-mode environmental noise, providing a stable and accurate sensing capability.

With its small form factor, the LDC0851HDSGR is available in a compact 8-pin X2SON package, allowing for easy integration into space-constrained designs. It is a versatile solution that can be used in a variety of applications, including but not limited to consumer electronics, automotive systems, industrial automation, and robotics.

The LDC0851HDSGR is designed to meet the rigorous demands of modern sensing applications, providing a reliable and durable solution that enhances the performance and longevity of your products. Whether you're developing innovative consumer gadgets or sophisticated industrial machinery, the LDC0851HDSGR from Texas Instruments stands as a top-tier choice for your proximity sensing needs.

You May Also Be Interested in

Omron
SENSOR PROX INDUCTIVE 40MM MOD /
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Honeywell
PROX SENSOR 941-D4V-2D-001-300E
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 1.5MM CYL
Need more? Email Us
Crouzet USA
Inductive Proximity Sensor 0.039" (1mm) IP67 Cylinder, Threaded - M6
Lowest to $2.7593
Honeywell
PROX SENSOR 941-D4V-2D-001-360E
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPT REFLECTIVE 30MM 6SMD / Reflective Optical Sensor 1.181" (30mm) White Paper 6-SMD Module
Need more? Email Us
Autonics
SENSOR PROX INDUCT 50.00MM MOD
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND /
Lowest to $89.5107

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8862 $53.1720
140+ $0.7271 $101.7940
215+ $0.7044 $151.4460
295+ $0.6817 $201.1015
380+ $0.6590 $250.4200
510+ $0.5908 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,930 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess