EN
  • EN
  • DE
  • IT

LT6600IS8-5#PBF

Part No LT6600IS8-5#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFFERENTIAL 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Current - Input Bias 30μA
Voltage - Input Offset 8mV
Operating Supply Current 30mA
Supply Voltage - Operating 3 V to 11 V, ±1.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 141518-LT6600IS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT6600IS8-5#PBF CAD Model

Description

The LT6600IS8-5#PBF is a high-performance, dual differential amplifier and filter combination integrated into a single device, designed and manufactured by Linear Technology. This precision component is specifically engineered to provide a compact, low-power solution for a wide range of signal conditioning applications.

Key Features

  • Integrated Solution: Combines two matched differential amplifiers and a precision differential filter in an 8-lead SO package, optimizing board space and reducing component count.
  • Fixed Gain: The device features a fixed gain of 5, which simplifies design considerations and ensures consistent amplification across applications.
  • Low Noise: With its low noise performance, the LT6600IS8-5#PBF is ideal for applications that require a clean signal amplification, such as data acquisition systems and communication infrastructure.
  • Wide Frequency Range: The component is designed to operate with a wide frequency range, making it versatile for various signal processing tasks.
  • Low Distortion: The high linearity and low harmonic distortion characteristics ensure the integrity of the signal is maintained through the amplification process.
  • Power Efficiency: The device operates with a single 5V supply, minimizing power consumption and making it suitable for power-sensitive designs.

Applications

The LT6600IS8-5#PBF is well-suited for a variety of applications, including:

  • Telecommunications
  • Data acquisition systems
  • ADC/DAC buffer
  • Wireless base stations
  • Test and measurement equipment

Quality and Reliability

Linear Technology ensures that the LT6600IS8-5#PBF meets the highest quality and reliability standards. The device is offered in a robust package that is designed to withstand challenging environmental conditions, making it reliable for industrial and commercial applications.

Ordering Information

The part number LT6600IS8-5#PBF indicates the product is available in a lead-free 8-lead SO package. For detailed ordering and shipping information, customers should consult the official Linear Technology datasheets or contact their sales representative.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6958 $53.0874
7+ $14.5196 $101.6372
11+ $14.0659 $154.7249
15+ $13.6121 $204.1815
19+ $13.1584 $250.0096
26+ $11.7972 $306.7272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess