EN
  • EN
  • DE

LC244A

Part No LC244A
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 75815-LC244A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC244A CAD Model

Description

Product LC244A from Texas Instruments is a high-performance, advanced integrated circuit that is designed to deliver exceptional functionality and performance.

  • Category: family of octal buffers and line drivers with 3-state outputs.
  • Key Features: eight separate line drivers that are designed to improve the performance of memory address drivers, clock drivers, and bus-oriented transmitters/receivers.
  • 3-state control gate: 2-input AND gate with active-low inputs so that, if either output-enable (OE1 or OE2) input is high, all corresponding outputs are in the high-impedance state.
  • Key Advantage: ability to directly drive large capacitive loads and relatively low-impedance backplanes.
  • Voltage Range: 4.5 V to 5.5 V.
  • High-drive capability: ±24mA @ the low state, ensuring high-speed operation even in high-capacitive load situations.
  • Robustness and Durability: designed to withstand a wide range of operating conditions.
  • Compliance: RoHS compliant.
  • Package: 20-pin package.
  • Compatibility: compatible with the CMOS process.

You May Also Be Interested in

UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
STMicroelectronics
Lowest to $9.7932
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Lite-On Inc.
Lowest to $6.0684

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess