The MK45H02N-65 is a cutting-edge semiconductor product from STMicroelectronics, a global leader in the development and manufacturing of microelectronic components. This product is designed to cater to the demanding needs of modern electronic applications, offering a blend of high performance, reliability, and energy efficiency.
Key Features
- Memory Capacity: The device boasts a memory capacity of 65Kb, which is well-suited for applications that require moderate storage capabilities without compromising on performance.
- High-Speed Interface: With a fast-access interface, the MK45H02N-65 ensures swift data transfer rates that are essential for high-speed computing and real-time applications.
- Low Power Consumption: Designed with energy efficiency in mind, this product operates with minimal power, making it ideal for battery-powered devices and applications where power conservation is critical.
- Reliability: STMicroelectronics is renowned for its commitment to quality, and the MK45H02N-65 is no exception. It is built to withstand harsh conditions and provide consistent performance over its lifespan.
- Temperature Range: The device is engineered to operate within a wide temperature range, ensuring functionality in a variety of environments, from industrial to consumer-grade applications.
Applications
The versatility of the MK45H02N-65 allows it to be integrated into a broad spectrum of applications. It is particularly well-suited for:
- Embedded systems
- Automotive electronics
- Industrial control units
- Portable devices
- Communication systems
Technical Specifications
| Parameter |
Value |
| Memory Type |
Non-Volatile Memory |
| Memory Size |
65Kb |
| Operating Voltage |
2.5V - 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package/Case |
Industry Standard |
For engineers and designers seeking a reliable and efficient non-volatile memory solution, the MK45H02N-65 from STMicroelectronics presents an excellent option that combines performance with durability.