EN
  • EN
  • DE

LC126A

Part No LC126A
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068861-LC126A
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC126A CAD Model

Description

Introducing the LC126A from Texas Instruments

The LC126A is a state-of-the-art integrated circuit designed and manufactured by the renowned Texas Instruments, a leader in semiconductor technology. This precision-engineered product is tailored to meet the high demands of modern electronic applications, where reliability, efficiency, and performance are of paramount importance.

Key Features

  • High-Speed Functionality: The LC126A is built to support rapid data processing and communication, ensuring seamless operation in high-speed electronic circuits.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power draw, making it ideal for portable and battery-operated applications.
  • Durable Design: Texas Instruments' commitment to quality means the LC126A is designed to withstand the rigors of everyday use, including resistance to temperature variations and physical stress.
  • Compatibility: The LC126A is compatible with a wide range of microcontrollers, processors, and other digital systems, ensuring easy integration into existing designs.

Applications

The versatility of the LC126A makes it suitable for a diverse array of applications. It is commonly used in:

  • Communication systems
  • Data storage solutions
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The LC126A boasts impressive technical specifications that underscore its capabilities:

  • Voltage range: Specified over a broad range to accommodate different power supplies and logic levels.
  • Current rating: Optimized for low current consumption while maintaining high performance.
  • Package options: Available in multiple package types to suit various board layouts and space requirements.

Support and Resources

Texas Instruments provides comprehensive support for the LC126A, including detailed datasheets, application notes, and design resources. Customers can also access TI's technical support services for assistance with implementation and troubleshooting.

For engineers and designers seeking a reliable, high-performance integrated circuit, the LC126A from Texas Instruments represents a premier choice that delivers both quality and value.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4091 $56.4546
13+ $7.7203 $100.3639
21+ $7.4791 $157.0611
28+ $7.2378 $202.6584
36+ $6.9966 $251.8776
48+ $6.2728 $301.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess