EN
  • EN
  • DE

LC125A

Part No LC125A
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 75741-LC125A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC125A CAD Model

Description

The LC125A from Texas Instruments is a high-performance, quad bus buffer gate designed to provide advanced features and robust performance for a wide range of applications.

  • Manufacturer: Texas Instruments
  • Function: quad bus buffer gate, Y = A in positive logic
  • Outputs: 3-state outputs controlled by output-enable (OE) inputs
  • OE Low: outputs are in a normal high or low logic state
  • OE High: outputs go to a high impedance state
  • Suitability: Ideal for use in bus-oriented systems
  • Voltage Range: 2V to 6V
  • Temperature Range: -55°C to 125°C
  • Power Consumption: low power consumption
  • Packages: PDIP, GDIP, PDSO, and SOP

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Texas Instruments
Lowest to $3.5981
Lite-On Inc.
Lowest to $0.1617
Leshan Radio
Switching diode
Lowest to $0.0092

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess