EN
  • EN
  • DE

JM54AC32BDA

Part No JM54AC32BDA
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Description OR Gate 4-Element 2-IN CMOS 14-Pin CPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -24 mA
Logic Function OR
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Elements 4
Number of Outputs 1
Number of Pins 14
Quiescent Current 40 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1009718-JM54AC32BDA
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM54AC32BDA CAD Model

Description

The JM54AC32BDA is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a part of the advanced AC series, known for its robust logic functions and compatibility with a wide range of applications.

Key Features

  • Logic Type: The JM54AC32BDA is a Quad 2-Input OR Gate, which performs the inclusive OR function for binary data present on its inputs.
  • Package: It comes in a durable ceramic Dual In-line Package (DIP), ensuring reliable connections and ease of handling during assembly processes.
  • Supply Voltage Range: This device operates efficiently over a broad supply voltage range, typically between 2V and 6V, making it versatile for various digital logic systems.
  • Operating Temperature: The JM54AC32BDA is designed to withstand extreme temperature conditions, maintaining its functionality across a wide operating temperature range.
  • High-Speed Performance: Texas Instruments' advanced manufacturing technology ensures that this component offers high-speed performance, which is critical for modern digital circuits requiring rapid data processing.
  • Low Power Consumption: Despite its high-speed capabilities, the JM54AC32BDA is engineered to consume minimal power, aiding in the development of energy-efficient electronic designs.

Applications

The JM54AC32BDA is suitable for a wide range of applications due to its versatility and performance characteristics. It is commonly used in:

  • Logic gates implementation in digital circuits
  • Control systems
  • Signal processing
  • Computing devices
  • Communication equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The JM54AC32BDA undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and reliability. Customers can trust this product to perform consistently in critical and demanding applications.

Support and Resources

For technical support, detailed product specifications, and additional resources such as datasheets, application notes, and design guides, customers can visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess