EN
  • EN
  • DE

JM38510/65406BRA

Part No JM38510/65406BRA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54HC573A OCTAL D-TYPE TRANSPAREN / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 609019-JM38510/65406BRA
Ultra Librarian 3D Model Ultra Librarian JM38510/65406BRA CAD Model

Description

The JM38510/65406BRA is a high-reliability, precision integrated circuit from the renowned manufacturer Texas Instruments. This product is part of Texas Instruments' range of military-grade components, designed to meet the stringent requirements of the aerospace and defense industries. It is characterized by its robustness and performance stability under extreme conditions, making it an ideal choice for critical applications where failure is not an option.

Key Features

  • Military Specifications: The JM38510/65406BRA meets MIL-STD requirements, ensuring that it can withstand harsh environmental conditions including temperature extremes, vibration, and shock.
  • High Precision: This component is engineered for precise operations, delivering consistent and reliable results for sensitive electronic systems.
  • Durability: Constructed with high-quality materials, it is designed for longevity and can operate effectively over a wide range of voltages and temperatures.
  • Quality Assurance: Texas Instruments' rigorous testing procedures guarantee that each JM38510/65406BRA unit meets the highest quality and performance standards.

Applications

The JM38510/65406BRA is versatile and can be used in various high-reliability applications, including:

  • Avionics and onboard systems
  • Military communication equipment
  • Spacecraft and satellite subsystems
  • Missile and weapons systems
  • Navigational instruments

Technical Specifications

For detailed technical specifications, please refer to the official Texas Instruments datasheet for the JM38510/65406BRA. This document provides comprehensive information on electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper integration into your systems.

Ordering Information

To purchase the JM38510/65406BRA or to request samples for evaluation, please contact Texas Instruments or an authorized distributor. Ensure to specify the exact part number to receive the correct product variant for your application.

The JM38510/65406BRA from Texas Instruments represents the pinnacle of high-reliability electronic components, offering unmatched performance and durability for the most demanding applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess