EN
  • EN
  • DE

JM38510/31202BEA

Part No JM38510/31202BEA
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 54LS283 4-BIT BINARY FULL ADDERS / IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 30 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 166114-JM38510/31202BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/31202BEA CAD Model

Description

The JM38510/31202BEA is a high-performance microcircuit product manufactured by Texas Instruments, a renowned American technology company known for designing and manufacturing semiconductors and various integrated circuits.

  • Features: optimal performance, reliability, and durability, high-speed operation, low power consumption, robust design
  • Operating Conditions: withstand harsh conditions, including high temperatures and extreme voltages
  • Applications: computing, communications, consumer electronics, automotive, and industrial applications
  • Functionality: versatile and adaptable
  • Integration: designed for easy integration into electronic systems, compact size

You May Also Be Interested in

ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess