EN
  • EN
  • DE

JM38510/30701BEA

Part No JM38510/30701BEA
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54LS138 3-LINE TO 8-LINE DECODER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 608975-JM38510/30701BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/30701BEA CAD Model

Description

Product Overview: JM38510/30701BEA

Manufacturer: Texas Instruments

The JM38510/30701BEA is a high-quality, precision electronic component manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of Texas Instruments' range of military-grade integrated circuits, designed to meet the stringent requirements of aerospace, defense, and other high-reliability applications.

Key Features

  • Robust Performance: The JM38510/30701BEA is engineered to operate reliably in extreme conditions, boasting a wide temperature range and resistance to shock and vibration.
  • High Precision: Precision is at the heart of this component, ensuring accurate and consistent performance, which is crucial for mission-critical systems.
  • Longevity: With a design focused on durability, this product offers an extended operational lifespan, reducing the need for frequent replacements and maintenance.

Specifications

The JM38510/30701BEA comes with a set of specifications that make it suitable for high-reliability applications:

  • Operating Temperature Range: Specified by the manufacturer, ensuring stable operation under various environmental conditions.
  • Package Type: Hermetically sealed to prevent moisture ingress and to protect the internal circuitry.
  • Quality and Reliability: Manufactured in accordance with military standards, this component is subject to rigorous testing to guarantee its quality and reliability.

Applications

Due to its robustness and precision, the JM38510/30701BEA is ideal for a wide range of applications:

  • Aerospace and Defense: Suitable for use in aircraft avionics, satellite systems, and military equipment where failure is not an option.
  • Marine Electronics: Its resistance to harsh environmental conditions makes it well-suited for use in naval systems.
  • Communications: Reliable performance in communication infrastructure, ensuring consistent data transmission and reception.

In conclusion, the JM38510/30701BEA from Texas Instruments represents a blend of high precision, durability, and reliability, making it an excellent choice for systems where performance cannot be compromised. Its adherence to military specifications underscores its capability to perform in the most demanding situations.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.0958 $84.0958
2+ $81.4678 $162.9356
3+ $78.8398 $236.5194
4+ $76.2118 $304.8472
5+ $68.3278 $341.6390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess