EN
  • EN
  • DE

JM38510/05653BEA

Part No JM38510/05653BEA
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description CD4020B-MIL CMOS 14-STAGE RIPPLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 24 MHz
Trigger Type Negative Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number JM38510
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922382-JM38510/05653BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/05653BEA CAD Model

Description

The JM38510/05653BEA is a high-quality integrated circuit (IC) product from Texas Instruments (TI), a leader in semiconductor design and manufacturing. This precision-engineered component is part of TI's range of military-grade electronics, designed to meet the stringent requirements of aerospace, defense, and other high-reliability applications.

Key Features

  • Military Specifications: The JM38510/05653BEA adheres to the rigorous MIL-STD standards, ensuring performance in extreme conditions and high-reliability environments.
  • Temperature Range: It is capable of operating over a wide temperature range, making it suitable for various demanding applications.
  • Durable Packaging: Enclosed in a robust package, the IC is protected against physical and environmental stressors, further enhancing its reliability.

Applications

This IC is versatile and can be used in a multitude of applications where reliability is paramount. It is particularly well-suited for:

  • Aerospace systems
  • Defense electronics
  • Communication equipment
  • Other mission-critical applications

Technical Specifications

The JM38510/05653BEA offers consistent performance and is built to the highest standards of quality. Here are some of its technical specifications:

  • Part Number: JM38510/05653BEA
  • Manufacturer: Texas Instruments
  • Product Category: Integrated Circuits (ICs)
  • Status: Active and widely available
  • Package: Provided in a reliable package for military and aerospace applications

Quality Assurance and Support

Texas Instruments is committed to providing exceptional support and quality assurance for the JM38510/05653BEA. Customers can expect comprehensive technical support and customer service to ensure seamless integration and operation within their projects.

Ordering Information

For ordering and pricing information, or to request samples of the JM38510/05653BEA, please contact Texas Instruments or an authorized distributor. Ensure to verify the part number and specifications to meet your application needs.

You May Also Be Interested in

Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess