EN
  • EN
  • DE

JM38510/00101BCA

Part No JM38510/00101BCA
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 66081-JM38510/00101BCA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/00101BCA CAD Model

Description

The JM38510/00101BCA is a high-quality, high-performance integrated circuit manufactured by Texas Instruments, a leading global semiconductor company. This product is a part of the company's extensive product portfolio, which includes a wide range of innovative and reliable semiconductor solutions.

  • Features: Superior performance, durability, and longevity
  • Design: Robust design that can withstand harsh operating conditions and demanding workloads
  • Operating Conditions: High temperatures, high humidity, or high levels of electromagnetic interference
  • Electrical Performance: High operating speed and low power consumption
  • Integration: Easy integration into various systems
  • Package: Compact package
  • Interface: Flexible interface
  • Support: Comprehensive technical support

You May Also Be Interested in

Hynix Semiconductor
Lowest to $3.3622
Hynix Semiconductor
Need more? Email Us
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $2.4209
Hynix Semiconductor
Lowest to $3.2617
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
FPE
Lowest to $0.8281
Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
Lowest to $26.1941

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess