Overview of the 74LV1G08GV Logic Gate from NXP
The 74LV1G08GV is a high-performance, single 2-input AND gate integrated circuit, which is part of NXP's low-voltage CMOS family. This product is designed to operate with a power supply range of 1.2V to 5.5V, making it versatile for use in a broad range of applications, from battery-operated devices to industrial control systems. Its low-power consumption and high noise immunity are characteristics of the advanced 5V CMOS technology used in its manufacture.
Key Features
- Supply Voltage Range: 1.2V to 5.5V, accommodating various logic level requirements and ensuring compatibility with both traditional 5V systems and newer low-voltage systems.
- High Speed: tPD of 3.8ns at 5V, allowing for quick signal processing and suitable for high-speed applications.
- Low Power Dissipation: ICC of 1µA (max) at 25°C, which is ideal for power-sensitive designs.
- Input Levels: The input can handle 5.5V, making it tolerant to over-voltage conditions and ensuring a robust performance.
- Schmitt-trigger action: Inputs that make the circuit tolerant to slower input rise and fall times.
- ESD Protection: HBM JESD22-A114F exceeds 2000V and MM JESD22-A115-A exceeds 200V, providing a high level of protection against electrostatic discharge.
- Latch-up Performance: JESD78 Class II exceeds 100mA, ensuring the device's stability and reliability under stressful conditions.
Applications
The 74LV1G08GV is suitable for a wide range of applications including:
- Function generators
- Computers and computer peripherals
- Control systems
- Battery-operated devices
- Data processing
Packaging and Quality
This product is available in a very small and leadless ultra-thin small outline package (SOT883), which is ideal for space-constrained applications. The package is designed for surface-mounted technology (SMT), which allows for efficient assembly and manufacturing processes. NXP's commitment to quality ensures that the 74LV1G08GV meets the stringent requirements of the industrial and consumer electronics industry.
With its combination of low power, high speed, and robust protection features, the 74LV1G08GV from NXP is an excellent choice for designers looking for a reliable and efficient AND gate logic solution.