EN
  • EN
  • DE

RS3002-5.0YE3L

Part No RS3002-5.0YE3L
Manufacturer Runic Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966378-RS3002-5.0YE3L
Categories OEM Parts(O-R)
Manufacturer Runic Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS3002-5.0YE3L CAD Model

Description

The RS3002-5.0YE3L is a 3A Step-Down DC-DC Converter manufactured by Runic Technology. It's designed for applications requiring efficient voltage regulation from a higher input voltage to a lower output voltage. This converter is commonly used in portable devices, power supplies, and various other electronic systems to provide stable and reliable power.

Applications:

  • Portable Devices: Powering microcontrollers, displays, and other components in smartphones, tablets, and wearables.
  • Power Supplies: Providing regulated voltage rails for various electronic systems.
  • Battery Chargers: Efficiently charging batteries in various applications.
  • Industrial Control Systems: Powering sensors, actuators, and other components in industrial environments.
  • LED Lighting: Driving LEDs with a stable and regulated current.

Features:

  • High Efficiency: Achieving up to 95% efficiency to minimize power loss and heat generation.
  • Wide Input Voltage Range: Supporting a wide range of input voltages to accommodate various power sources.
  • Adjustable Output Voltage: Allowing for flexible output voltage settings to meet specific application requirements.
  • Overcurrent Protection: Protecting the converter and the load from damage due to excessive current.
  • Short Circuit Protection: Shutting down the converter in the event of a short circuit to prevent damage.

Benefits:

  • Increased Battery Life: High efficiency extends battery life in portable devices.
  • Reduced Heat Generation: Minimal power loss reduces heat generation, improving system reliability.
  • Flexible Design: Adjustable output voltage allows for versatile design options.
  • Enhanced Protection: Overcurrent and short circuit protection safeguards the converter and the load.
  • Improved System Reliability: Stable and regulated output voltage ensures reliable system operation.

Additional Details:

The RS3002-5.0YE3L operates at a fixed switching frequency to optimize efficiency and minimize noise. It typically requires external components such as inductors, capacitors, and resistors to function properly. The converter is available in a compact package for space-constrained applications. The typical output voltage is 5V with a maximum output current of 3A. Datasheets from Runic Technology contain detailed information about component selection, layout recommendations, and thermal considerations for optimal performance.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0776 $50.0520
1,570+ $0.0637 $100.0090
2,435+ $0.0617 $150.2395
3,355+ $0.0597 $200.2935
4,330+ $0.0578 $250.2740
5,795+ $0.0518 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,030 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess