EN
  • EN
  • DE

UR5595G-S08-R

Part No UR5595G-S08-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Description DDR TERMINATION REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396188-UR5595G-S08-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR5595G-S08-R CAD Model

Description

The UR5595G-S08-R is a low dropout (LDO) linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for various electronic devices and systems where a clean and reliable power supply is crucial.

Applications

  • Power management in portable devices: Smartphones, tablets, and other battery-powered electronics rely on LDO regulators for efficient voltage regulation.
  • Post-regulation for switching power supplies: Provides a clean and stable output voltage following a switching regulator.
  • Microcontroller and microprocessor power: Ensuring a stable voltage supply for reliable operation of digital circuits.
  • Noise-sensitive applications: Due to their low noise characteristics, LDOs are used in audio equipment, precision measurement instruments, and RF circuits.
  • Battery-powered systems: Extends battery life by minimizing power loss through efficient voltage regulation.

Features

  • Low Dropout Voltage: Ensures regulation even when the input voltage is only slightly higher than the output voltage, improving efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or light load conditions, extending battery life in portable applications.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and failing in high-power applications.
  • Fixed Output Voltage: Provides a stable and precise output voltage, eliminating the need for external resistors.
  • SOT-89 Package: Compact surface mount package suitable for space-constrained applications.

Benefits

  • Improved Power Efficiency: Low dropout voltage and low quiescent current contribute to higher overall system efficiency, reducing heat dissipation and extending battery life.
  • Enhanced System Reliability: Built-in protection features such as over-current and thermal shutdown prevent damage to the regulator and the load, improving system robustness.
  • Simplified Design: Fixed output voltage eliminates the need for external feedback resistors, simplifying circuit design and reducing component count.
  • Stable and Clean Power Supply: Provides a stable and regulated output voltage, ensuring reliable operation of sensitive electronic components.
  • Compact Footprint: SOT-89 package allows for integration into space-constrained applications.

Additional Details

The UR5595G-S08-R typically features a fixed output voltage, which must be verified in the datasheet. It operates within a specified input voltage range, and it's crucial to adhere to the manufacturer's recommendations for input voltage, output current, and operating temperature to ensure optimal performance and prevent damage. Refer to the UTC datasheet for detailed electrical characteristics, thermal specifications, and application guidelines.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess