EN
  • EN
  • DE

ISO7842FDWWR

Part No ISO7842FDWWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5700VRMS 4CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551", 14.00mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.551", 14.00mm Width)
Case / Package 16-SOIC
Family Name ISO7842
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922146-ISO7842FDWWR
Ultra Librarian 3D Model Ultra Librarian ISO7842FDWWR CAD Model

Description

Introducing the ISO7842FDWWR Digital Isolator from Texas Instruments

The ISO7842FDWWR is a high-performance, quad-channel digital isolator with a robust isolation barrier that ensures operational safety and signal integrity in various industrial and medical applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is designed to enhance system reliability and provide superior noise immunity in challenging electrical environments.

Key Features

  • High Isolation Voltage: The ISO7842FDWWR offers a reinforced isolation of up to 5.7kV RMS, making it suitable for applications requiring strict isolation standards, such as industrial automation and control systems.
  • Low Propagation Delay: With a typical propagation delay of 11ns and a maximum of 16ns, this isolator ensures high-speed data transmission with minimal time lag, essential for real-time applications.
  • Robust Electromagnetic Compatibility (EMC): The device features high immunity to electromagnetic interference (EMI) and lower emissions, which is critical in maintaining performance in electrically noisy environments.
  • Wide Temperature Range: It operates effectively across a broad temperature range from -40°C to +125°C, catering to the demands of harsh industrial conditions.
  • CMTI Performance: The ISO7842FDWWR boasts an impressive Common-Mode Transient Immunity (CMTI) of 100 kV/µs, ensuring reliable operation in the presence of fast voltage transients.

Applications

The versatility of the ISO7842FDWWR makes it ideal for a wide array of applications, including:

  • Industrial automation and control systems
  • Motor control circuits
  • Medical equipment with stringent safety requirements
  • Renewable energy systems
  • Isolated power supplies

Package and Quality

Encased in a compact 16-pin SOIC package, the ISO7842FDWWR is designed for space-constrained applications while providing the necessary isolation. Texas Instruments ensures high-quality standards, and the device is compliant with UL 1577, IEC 61010-1, IEC 60950-1, and VDE certifications, reflecting its reliability and safety for use in certified equipment.

With its advanced features and reliable performance, the ISO7842FDWWR from Texas Instruments stands out as a superior choice for designers looking to incorporate robust digital isolation in their systems.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9037 $53.1333
21+ $4.8441 $101.7261
32+ $4.6927 $150.1664
45+ $4.5413 $204.3585
57+ $4.3900 $250.2300
77+ $3.9358 $303.0566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess