EN
  • EN
  • DE

ISO7840FDWWR

Part No ISO7840FDWWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5.7KV GEN PURP 16SOIC / High-Performance, 8000-VPK Reinforced Quad-Channel Digital Isolator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.1ns
Rise / Fall Time (Typ) 1.7ns, 1.9ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC (0.551", 14.00mm Width)
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807690-ISO7840FDWWR
Ultra Librarian 3D Model Ultra Librarian ISO7840FDWWR CAD Model

Description

The ISO7840FDWWR is a state-of-the-art, high-performance quad-channel digital isolator designed and manufactured by Texas Instruments (TI). This robust component is engineered to provide signal isolation in a wide range of industrial and telecommunications applications, ensuring reliable operation even in harsh environments.

Key Features

  • High Isolation Voltage: Capable of withstanding isolation voltages up to 5.7 kVRMS for 1 minute per UL 1577, the ISO7840FDWWR is ideal for safety-critical applications.
  • Robust Data Rates: With support for data rates up to 100 Mbps, this digital isolator can handle high-speed communications with low propagation delays.
  • Quad-Channel Configuration: It features four independent isolation channels, with two forward and two reverse-direction channels, providing flexibility in bidirectional communication designs.
  • Low Power Consumption: The device operates with low power, making it suitable for power-sensitive applications.
  • High Electromagnetic Immunity: Designed to maintain high performance in the presence of electromagnetic interference (EMI), the ISO7840FDWWR ensures signal integrity in industrial environments.
  • Wide Temperature Range: It is operational across a broad temperature range from -40°C to +125°C, accommodating various operating conditions.

Applications

The ISO7840FDWWR digital isolator is versatile and can be used in a multitude of applications, including:

  • Industrial automation and control systems
  • Motor control circuits
  • Medical equipment with patient electrical isolation requirements
  • Isolated data communication in telecommunication systems
  • Power supplies and inverters

Package and Quality

The device is supplied in a compact 16-pin SOIC wide-body (DW) package, ensuring a minimal footprint on the PCB. Additionally, the ISO7840FDWWR is compliant with the RoHS directive, lead-free, and is characterized for moisture sensitivity in accordance with the J-STD-020 standard. TI's commitment to quality guarantees that the ISO7840FDWWR meets stringent industry standards for reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7349 $52.4094
14+ $7.1671 $100.3394
22+ $6.9432 $152.7504
30+ $6.7192 $201.5760
39+ $6.4952 $253.3128
52+ $5.8233 $302.8116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess